Demag Cranes & Components DSK Series Pushbutton Pendants

Description
Manually actuated DSK control pendants are used for contactor controls for machinery, however, preferably for the control of hoists and conveying systems from the ground in your applications. Benefits The curved housing of the pendant switch permits operators to work in a natural, comfortable position, reducing fatigue. Easy operation thanks to ergonomic design. Mechanical interlocking of the switching elements prevents movement in opposite directions being switched on simultaneously. Awarded "Die gute Industrieform" for industrial design. CBDN switching element (emergency stop) with positive opening of the NC contacts. Direct control of drives up to 5,5 kW. For direct-online-contro l, 2-pole switching by simultaneous operation of snap-action contacts. Separate design for direct or contactor control. Enclosure of high-quality thermoplastic which is highly resistant to impacts. Protective insulation to VDE 0100 part 410, section 413.2 Switching distances and forces to DIN 33401, holding force < 8 N. IP 55 enclosure to DIN VDE 0470 Part 1 and EN 60529 in "suspended" position as standard, IP65 on request. Enclosure non-flammable, climate and corrosion-proof. Resistant to fuels, salt water, grease, oils and alkaline solutions. Permissible ambient temperatures: rubber and thermoplastic parts -25 °C to +70 °C. Strain relief by means of special hose as standard, by means of wire rope with additional protective sleeve.
Description
Manually actuated DSK control pendants are used for contactor controls for machinery, however, preferably for the control of hoists and conveying systems from the ground in your applications. Benefits The curved housing of the pendant switch permits operators to work in a natural, comfortable position, reducing fatigue. Easy operation thanks to ergonomic design. Mechanical interlocking of the switching elements prevents movement in opposite directions being switched on simultaneously. Awarded "Die gute Industrieform" for industrial design. CBDN switching element (emergency stop) with positive opening of the NC contacts. Direct control of drives up to 5,5 kW. For direct-online-contro l, 2-pole switching by simultaneous operation of snap-action contacts. Separate design for direct or contactor control. Enclosure of high-quality thermoplastic which is highly resistant to impacts. Protective insulation to VDE 0100 part 410, section 413.2 Switching distances and forces to DIN 33401, holding force < 8 N. IP 55 enclosure to DIN VDE 0470 Part 1 and EN 60529 in "suspended" position as standard, IP65 on request. Enclosure non-flammable, climate and corrosion-proof. Resistant to fuels, salt water, grease, oils and alkaline solutions. Permissible ambient temperatures: rubber and thermoplastic parts -25 °C to +70 °C. Strain relief by means of special hose as standard, by means of wire rope with additional protective sleeve.

Suppliers

Company
Product
Description
Supplier Links
DSK Series Pushbutton Pendants -  - Demag Cranes & Components
Cleveland, OH, USA
DSK Series Pushbutton Pendants
DSK Series Pushbutton Pendants
Manually actuated DSK control pendants are used for contactor controls for machinery, however, preferably for the control of hoists and conveying systems from the ground in your applications. Benefits The curved housing of the pendant switch permits operators to work in a natural, comfortable position, reducing fatigue. Easy operation thanks to ergonomic design. Mechanical interlocking of the switching elements prevents movement in opposite directions being switched on simultaneously. Awarded "Die gute Industrieform" for industrial design. CBDN switching element (emergency stop) with positive opening of the NC contacts. Direct control of drives up to 5,5 kW. For direct-online-contro l, 2-pole switching by simultaneous operation of snap-action contacts. Separate design for direct or contactor control. Enclosure of high-quality thermoplastic which is highly resistant to impacts. Protective insulation to VDE 0100 part 410, section 413.2 Switching distances and forces to DIN 33401, holding force < 8 N. IP 55 enclosure to DIN VDE 0470 Part 1 and EN 60529 in "suspended" position as standard, IP65 on request. Enclosure non-flammable, climate and corrosion-proof. Resistant to fuels, salt water, grease, oils and alkaline solutions. Permissible ambient temperatures: rubber and thermoplastic parts -25 °C to +70 °C. Strain relief by means of special hose as standard, by means of wire rope with additional protective sleeve.

Manually actuated DSK control pendants are used for contactor controls for machinery, however, preferably for the control of hoists and conveying systems from the ground in your applications.

Benefits

  • The curved housing of the pendant switch permits operators to work in a natural, comfortable position, reducing fatigue.
  • Easy operation thanks to ergonomic design.
  • Mechanical interlocking of the switching elements prevents movement in opposite directions being switched on simultaneously.
  • Awarded "Die gute Industrieform" for industrial design.
  • CBDN switching element (emergency stop) with positive opening of the NC contacts.
  • Direct control of drives up to 5,5 kW.
  • For direct-online-control, 2-pole switching by simultaneous operation of snap-action contacts.
  • Separate design for direct or contactor control.
  • Enclosure of high-quality thermoplastic which is highly resistant to impacts.
  • Protective insulation to VDE 0100 part 410, section 413.2
  • Switching distances and forces to DIN 33401, holding force < 8 N.
  • IP 55 enclosure to DIN VDE 0470 Part 1 and EN 60529 in "suspended" position as standard, IP65 on request.
  • Enclosure non-flammable, climate and corrosion-proof.
  • Resistant to fuels, salt water, grease, oils and alkaline solutions.
  • Permissible ambient temperatures: rubber and thermoplastic parts -25 °C to +70 °C.
  • Strain relief by means of special hose as standard, by means of wire rope with additional protective sleeve.
Supplier's Site

Technical Specifications

  Demag Cranes & Components
Product Category Pendant Stations
Product Name DSK Series Pushbutton Pendants
Pendant Type Control Pendant
Control Type Pushbutton
Buttons / Keys 3
Unlock Full Specs
to access all available technical data

Similar Products

 - 7418675 - RS Components, Ltd.
Schmersal Inc.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
Handheld transmitter - Flex EX Series - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details
 - 1363164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
Buttons / Keys 3
View Details
Pendant Station - 4726992 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Control Pendant
View Details