Demag Cranes & Components DR-COM Electric Rope Hoists DR 3

Description
Our DR-Com rope hoist is the ideal hoist solution for applications which demand maximum safety and reliability, and the latest technical electronic features are not required. All DR-Com hoist and trolley components are designed according to the FEM service life requirements for smooth, long-term operation. DR-Com units are available as single traveling hoists, hoists for single and double-girder cranes and stationary applications. The control system features contactor control. Benefits at a glance: Compact design enables optimum space utilization High availability due to low maintenance needs Low-vibration motor for quiet operation Fast-acting brake Gearbox lubricated for life Protective rope guide: inclined pull up to 4° without touching the rope guide User-friendly bottom block Precision geared limit switch User-friendly bottom block: guard for improved safety Three sizes with load capacities from 2 to 10 tons Designed to meet specific requirements EKDR-Com: low-headroom travelling hoist for minimum approach dimensions EZDR-Com: double-rail trolley for optimum lifting height FDR-Com: as a single traveling hoist or for stationary operation Trolleys infinitely adjustable to flange widths from 7.87 to 15.75 in Universal travel wheels for sloping and parallel flanges Standard contactor control Two-stage cross travel at 100/25 ft/min, control via DST control pendant Electrical equipment for hoist and trolley control integrated into the hoist unit MGS overload protection
Description
Our DR-Com rope hoist is the ideal hoist solution for applications which demand maximum safety and reliability, and the latest technical electronic features are not required. All DR-Com hoist and trolley components are designed according to the FEM service life requirements for smooth, long-term operation. DR-Com units are available as single traveling hoists, hoists for single and double-girder cranes and stationary applications. The control system features contactor control. Benefits at a glance: Compact design enables optimum space utilization High availability due to low maintenance needs Low-vibration motor for quiet operation Fast-acting brake Gearbox lubricated for life Protective rope guide: inclined pull up to 4° without touching the rope guide User-friendly bottom block Precision geared limit switch User-friendly bottom block: guard for improved safety Three sizes with load capacities from 2 to 10 tons Designed to meet specific requirements EKDR-Com: low-headroom travelling hoist for minimum approach dimensions EZDR-Com: double-rail trolley for optimum lifting height FDR-Com: as a single traveling hoist or for stationary operation Trolleys infinitely adjustable to flange widths from 7.87 to 15.75 in Universal travel wheels for sloping and parallel flanges Standard contactor control Two-stage cross travel at 100/25 ft/min, control via DST control pendant Electrical equipment for hoist and trolley control integrated into the hoist unit MGS overload protection

Suppliers

Company
Product
Description
Supplier Links
DR-COM Electric Rope Hoists - DR 3 - Demag Cranes & Components
Cleveland, OH, USA
DR-COM Electric Rope Hoists
DR 3
DR-COM Electric Rope Hoists DR 3
Our DR-Com rope hoist is the ideal hoist solution for applications which demand maximum safety and reliability, and the latest technical electronic features are not required. All DR-Com hoist and trolley components are designed according to the FEM service life requirements for smooth, long-term operation. DR-Com units are available as single traveling hoists, hoists for single and double-girder cranes and stationary applications. The control system features contactor control. Benefits at a glance: Compact design enables optimum space utilization High availability due to low maintenance needs Low-vibration motor for quiet operation Fast-acting brake Gearbox lubricated for life Protective rope guide: inclined pull up to 4° without touching the rope guide User-friendly bottom block Precision geared limit switch User-friendly bottom block: guard for improved safety Three sizes with load capacities from 2 to 10 tons Designed to meet specific requirements EKDR-Com: low-headroom travelling hoist for minimum approach dimensions EZDR-Com: double-rail trolley for optimum lifting height FDR-Com: as a single traveling hoist or for stationary operation Trolleys infinitely adjustable to flange widths from 7.87 to 15.75 in Universal travel wheels for sloping and parallel flanges Standard contactor control Two-stage cross travel at 100/25 ft/min, control via DST control pendant Electrical equipment for hoist and trolley control integrated into the hoist unit MGS overload protection

Our DR-Com rope hoist is the ideal hoist solution for applications which demand maximum safety and reliability, and the latest technical electronic features are not required. All DR-Com hoist and trolley components are designed according to the FEM service life requirements for smooth, long-term operation. DR-Com units are available as single traveling hoists, hoists for single and double-girder cranes and stationary applications. The control system features contactor control.

Benefits at a glance:

  • Compact design enables optimum space utilization
  • High availability due to low maintenance needs
  • Low-vibration motor for quiet operation
  • Fast-acting brake
  • Gearbox lubricated for life
  • Protective rope guide: inclined pull up to 4° without touching the rope guide
  • User-friendly bottom block
  • Precision geared limit switch
  • User-friendly bottom block: guard for improved safety
  • Three sizes with load capacities from 2 to 10 tons
  • Designed to meet specific requirements
  • EKDR-Com: low-headroom travelling hoist for minimum approach dimensions
  • EZDR-Com: double-rail trolley for optimum lifting height
  • FDR-Com: as a single traveling hoist or for stationary operation
  • Trolleys infinitely adjustable to flange widths from 7.87 to 15.75 in
  • Universal travel wheels for sloping and parallel flanges
  • Standard contactor control
  • Two-stage cross travel at 100/25 ft/min, control via DST control pendant
  • Electrical equipment for hoist and trolley control integrated into the hoist unit
  • MGS overload protection
Supplier's Site

Technical Specifications

  Demag Cranes & Components
Product Category Hoists
Product Number DR 3
Product Name DR-COM Electric Rope Hoists
Features Brake
Mounting Trolley (optional feature); Base/Lug
Load Hook Single
Type Electric
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Lever Hoist - LSB-NC - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Hook
Type Lever
Load Capacity 1500 to 12000 lbs (680 to 5442 kg)
View Details
Hydraulic Monorail Hoist - EH 25-H - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 2310.0 lbs (1047.6 kg)
View Details
TRALIFT Hand Chain Block WLL ton 0.25 - 500100030300210 - Certex UK
Specs
Load Capacity 551 lbs (250 kg)
Line Type Chain
View Details
Hoists - 2542620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 0.7 ft (2.16 dm)
View Details