The Coffing LSB-NC is a ratchet lever hoist designed for construction and commercial applications, featuring a compact, lightweight design with a short handle and 360° rotating handle for confined-space rigging. It is built with a stamped-steel housing, powder-coated finish, American-made hooks and plated chain, and a double-reduction gearing system for low pull force. The hoist includes a freewheeling mechanism for one-handed chain take-up and an enclosed screw-and-disc load brake for positive load control. Capacities range from 3/4 to 6 tons, with standard lifts of 5, 10, 15, and 20 feet. Net weights vary by model, from 11.46 to 108.61 pounds.
Built on proven technology and decades of engineering expertise, the Coffing LSB-NC is designed for reliability and strength with safety, performance, and water-resistant features. With American-made hooks, chain, and other key components, as well as a stamped-steel housing, these ratchet lever hoists are lightweight and durable, making them ideal for construction and commercial applications.
FEATURES and BENEFITS:
MADE IN THE USA WITH AMERICAN AND IMPORTED PARTS
Hoist is made in the USA in Wadesboro, NC. Features American-made hooks and chain, manufactured by Columbus McKinnon, along additional imported and domestic components.
COMPACT, LIGHTWEIGHT DESIGN
The LSB-NC hoist portfolio features a short handle that is ideal for use in applications with space constraints. Hoist is also lightweight and easy to transport from job to job.
LOW PULL FORCE
Simple, low-effort operation. Double-reduction gearing and a short, cushioned-grip handle ensure ease of use with minimal handle effort.
WATER-RESISTANT DESIGN
Enclosed-style handwheel protects internal components from water and debris.
BUILT FOR SAFETY AND DURABILITY
EASY FREE CHAINING
A state-of-the-art freewheeling mechanism allows for quick and easy one-handed take up and positioning of slack chain. Designed not to accidentally free chain while under load.
POSITIVE LOAD CONTROL
Enclosed screw-and-disc type load brake stays clean and dry for positive load positioning. Latches on hooks provide positive load engagement.
360° ROTATING HANDLE
The rotating handle provides versatile rigging options when used in confined spaces and enables near effortless operation.
| Columbus McKinnon Corporation | |
|---|---|
| Product Category | Hoists |
| Product Number | LSB-NC |
| Product Name | Ratchet Lever Hoist |
| Mounting | Hook |