Allen-Bradley / Rockwell Automation IEC Industrial DC Control Relay 700-CF400ED

Description
MCS-CF Control Relay, 4 N.O., 110-130V DC (w/Elec. Coil)
Request a Quote
Description
MCS-CF Control Relay, 4 N.O., 110-130V DC (w/Elec. Coil)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 700-CF series consists of IEC industrial control relays with 4 to 10 poles, designed for general-purpose control applications with mechanically linked contact performance per IEC 60947-5-1. The 700-CF400 variant has four normally open contacts and is available with a DC coil. It supports DC coil voltages up to 690 V with switching ratings of 20 A at 40 °C and 10 A at 60 °C for AC-12, and 10 A at 40 °C and 6 A at 60 °C for AC-15. Auxiliary contacts and spring clamp terminals are available as options. The relay accepts accessories for front or side mounting, with electronic-compatible auxiliary contacts down to 17 V, 5 mA. Gold-plated bifurcated contacts are offered for low-level switching applications. The housing accommodates solid-state and pneumatic timing modules.

Datasheet Summary
Powered by GS/AI

The 700-CF series consists of IEC industrial control relays with 4 to 10 poles, designed for general-purpose control applications with mechanically linked contact performance per IEC 60947-5-1. The 700-CF400 variant has four normally open contacts and is available with a DC coil. It supports DC coil voltages up to 690 V with switching ratings of 20 A at 40 °C and 10 A at 60 °C for AC-12, and 10 A at 40 °C and 6 A at 60 °C for AC-15. Auxiliary contacts and spring clamp terminals are available as options. The relay accepts accessories for front or side mounting, with electronic-compatible auxiliary contacts down to 17 V, 5 mA. Gold-plated bifurcated contacts are offered for low-level switching applications. The housing accommodates solid-state and pneumatic timing modules.

Suppliers

Company
Product
Description
Supplier Links
IEC Industrial DC Control Relay - 700-CF400ED - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC Industrial DC Control Relay
700-CF400ED
IEC Industrial DC Control Relay 700-CF400ED
MCS-CF Control Relay, 4 N.O., 110-130V DC (w/Elec. Coil)

MCS-CF Control Relay, 4 N.O., 110-130V DC (w/Elec. Coil)

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Electromechanical Relays
Product Number 700-CF400ED
Product Name IEC Industrial DC Control Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CF040KY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relay - 700-CFB310W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Industrial Relay - 700-CF220N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details