DELTALIGHT UK Ltd. B-SIDE Series Surface Mounted Interior Wall Lighting

Description
Interior Wall Surface The indoor wall mounted luminares are designed to direct the light up and/or down. These wall mounted downlights can perform many different functions, ranging from a diffuse illumination of the ceiling to an eye-catching composition or functional corridor lighting. Several wall luminaires in the collection combine led with a lens, resulting in tightly delineated light patterns, providing an expressive touch to your project. A powerful play of light. B-SIDE LED NW ◊ 304 16 04 ◊ ◊ = ALU INCL.1 x POWERLED WHITE 1-3W / 4000K B-SIDE LED WW ◊ 304 16 02 ◊ ◊ = ALU INCL.1 x POWERLED WHITE 1-3W / 3000K INCL.1 x LENS 10° EXCL.LED POWER SUPPLY 350-700mA-DC IP20 OPTIONS LED POWER SUPPLY 350-700mA-DC / DIM
Description
Interior Wall Surface The indoor wall mounted luminares are designed to direct the light up and/or down. These wall mounted downlights can perform many different functions, ranging from a diffuse illumination of the ceiling to an eye-catching composition or functional corridor lighting. Several wall luminaires in the collection combine led with a lens, resulting in tightly delineated light patterns, providing an expressive touch to your project. A powerful play of light. B-SIDE LED NW ◊ 304 16 04 ◊ ◊ = ALU INCL.1 x POWERLED WHITE 1-3W / 4000K B-SIDE LED WW ◊ 304 16 02 ◊ ◊ = ALU INCL.1 x POWERLED WHITE 1-3W / 3000K INCL.1 x LENS 10° EXCL.LED POWER SUPPLY 350-700mA-DC IP20 OPTIONS LED POWER SUPPLY 350-700mA-DC / DIM

Suppliers

Company
Product
Description
Supplier Links
B-SIDE Series Surface Mounted Interior Wall Lighting -  - DELTALIGHT UK Ltd.
London, United Kingdom
B-SIDE Series Surface Mounted Interior Wall Lighting
B-SIDE Series Surface Mounted Interior Wall Lighting
Interior Wall Surface The indoor wall mounted luminares are designed to direct the light up and/or down. These wall mounted downlights can perform many different functions, ranging from a diffuse illumination of the ceiling to an eye-catching composition or functional corridor lighting. Several wall luminaires in the collection combine led with a lens, resulting in tightly delineated light patterns, providing an expressive touch to your project. A powerful play of light. B-SIDE LED NW ◊ 304 16 04 ◊ ◊ = ALU INCL.1 x POWERLED WHITE 1-3W / 4000K B-SIDE LED WW ◊ 304 16 02 ◊ ◊ = ALU INCL.1 x POWERLED WHITE 1-3W / 3000K INCL.1 x LENS 10° EXCL.LED POWER SUPPLY 350-700mA-DC IP20 OPTIONS LED POWER SUPPLY 350-700mA-DC / DIM

Interior Wall Surface

The indoor wall mounted luminares are designed to direct the light up and/or down. These wall mounted downlights can perform many different functions, ranging from a diffuse illumination of the ceiling to an eye-catching composition or functional corridor lighting. Several wall luminaires in the collection combine led with a lens, resulting in tightly delineated light patterns, providing an expressive touch to your project. A powerful play of light.

B-SIDE LED NW ◊

  • 304 16 04 ◊

◊ = ALU

INCL.1 x POWERLED WHITE 1-3W / 4000K

B-SIDE LED WW ◊

  • 304 16 02 ◊

◊ = ALU

INCL.1 x POWERLED WHITE 1-3W / 3000K

INCL.1 x LENS 10°

EXCL.LED POWER SUPPLY 350-700mA-DC

IP20

OPTIONS

LED POWER SUPPLY 350-700mA-DC / DIM

Supplier's Site

Technical Specifications

  DELTALIGHT UK Ltd.
Product Category Lighting Fixtures
Product Name B-SIDE Series Surface Mounted Interior Wall Lighting
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details