Delta Electronics Manufacturing Corp. Blowers KFB2348HU-R00

Description
Blowers DC Blower, 225x99mm Round, 48VDC
Description
Blowers DC Blower, 225x99mm Round, 48VDC

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Blower, 225x99mm Round, 48VDC

Blowers DC Blower, 225x99mm Round, 48VDC

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number KFB2348HU-R00
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Screw Blower - Delta Hybrid direct driven - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Filter Fans - 653436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 115 SCFM (195 m³/hr)
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details