Delta Electronics Manufacturing Corp. Blowers BFB1012M-AR00

Description
Blowers DC Blower, 97x94x33mm, 12VDC, Locking Speed Sensor
Datasheet
Description
Blowers DC Blower, 97x94x33mm, 12VDC, Locking Speed Sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Blower, 97x94x33mm, 12VDC, Locking Speed Sensor

Blowers DC Blower, 97x94x33mm, 12VDC, Locking Speed Sensor

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB1012M-AR00
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2494450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 371 SCFM (630 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Fiberglass Duct Axial Fan - Series 29, 29V, 35, 35V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details