RS Components, Ltd. Extractor Fans 2095810

Description
Vent-Axia 479086 Extractor Fan
Request a Quote
Description
Vent-Axia 479086 Extractor Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 2095810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
2095810
Extractor Fans 2095810
Vent-Axia 479086 Extractor Fan

Vent-Axia 479086 Extractor Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 2095810
Product Name Extractor Fans
Fan / Blower Diameter 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7874029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 30 SCFM (50.99 m³/hr)
View Details
Filter Fans - 2364588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 49 SCFM (84 m³/hr)
View Details
Filter Fans - 7336198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 13.9 inch (354 mm)
Air Flow Rate 294 SCFM (500 m³/hr)
View Details
Extractor Fans - 2215591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 16.1 inch (409 mm)
Air Flow Rate 322 to 496 SCFM (547 to 843 m³/hr)
View Details