Delta Electronics Manufacturing Corp. Blowers BFB03505LA-AR00

Description
Blowers DC Axial Fan, 35x10mm, 5VDC, Locking Speed Sensor
Datasheet
Description
Blowers DC Axial Fan, 35x10mm, 5VDC, Locking Speed Sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Axial Fan, 35x10mm, 5VDC, Locking Speed Sensor

Blowers DC Axial Fan, 35x10mm, 5VDC, Locking Speed Sensor

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number BFB03505LA-AR00
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2832238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 8 SCFM (14 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Roof Ventilator - Series 37, 57 & 58 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details