Cyntec Co., Ltd. Fixed Inductors SDEB12101T-1R0MSD

Description
1µH Shielded Inductor 1.05A 201mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 1.05A 201mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-SDEB12101T-1R0MSDDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 1.05A 201mOhm Max Nonstandard

1µH Shielded Inductor 1.05A 201mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-SDEB12101T-1R0MSDTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 1.05A 201mOhm Max Nonstandard

1µH Shielded Inductor 1.05A 201mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-SDEB12101T-1R0MSDCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 1.05A 201mOhm Max Nonstandard

1µH Shielded Inductor 1.05A 201mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-SDEB12101T-1R0MSDDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.68A Inductor and Choke - 71-0402CS-7N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details