Triad Magnetics AC DC Desktop, Wall Power Adapters WSX180-1330

Description
18V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
Request a Quote Datasheet
Description
18V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2147-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2147-ND
AC DC Desktop, Wall Power Adapters 237-2147-ND
18V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

18V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 18V, 1.33A; Power Supply Approvals Triad Magnetics - 85Y2821 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 18V, 1.33A; Power Supply Approvals Triad Magnetics
85Y2821
Adaptor, Ac-Dc, 18V, 1.33A; Power Supply Approvals Triad Magnetics 85Y2821
ADAPTOR, AC-DC, 18V, 1.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:18V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 18V, 1.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:18V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2147-ND 85Y2821
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 18V, 1.33A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
AC Output Voltage 18.0 volts
DC Output Voltage 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details