Delta Electronics (Americas) Filter Fan, 160Cfm, 115Vac, 30W; Product Range Delta Electronics HEF160AAA

Description
FILTER FAN, 160CFM, 115VAC, 30W; Product Range:HEF160 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:136mm; External Height - Imperial:10"
Datasheet
Description
FILTER FAN, 160CFM, 115VAC, 30W; Product Range:HEF160 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:136mm; External Height - Imperial:10"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 160Cfm, 115Vac, 30W; Product Range Delta Electronics - 78AH8699 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 160Cfm, 115Vac, 30W; Product Range Delta Electronics
78AH8699
Filter Fan, 160Cfm, 115Vac, 30W; Product Range Delta Electronics 78AH8699
FILTER FAN, 160CFM, 115VAC, 30W; Product Range:HEF160 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:136mm; External Height - Imperial:10"

FILTER FAN, 160CFM, 115VAC, 30W; Product Range:HEF160 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:136mm; External Height - Imperial:10"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 78AH8699
Product Name Filter Fan, 160Cfm, 115Vac, 30W; Product Range Delta Electronics
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
 - Wine Wall Cooling System, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 400 to 4400 BTU/hr (117 to 1290 W)
View Details