FIXED IND 100NH 50A 0.2 MOHM SMD
FIXED IND 100NH 50A 0.2 MOHM SMD
FIXED IND 100NH 50A 0.2 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2037-HCUVE66-101CT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |