Cyntec Co., Ltd. Fixed Inductors HCME1211F-900

Description
FIXED IND 90NH 77A 0.125 MOHM
Request a Quote Datasheet
Description
FIXED IND 90NH 77A 0.125 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-HCME1211F-900DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 90NH 77A 0.125 MOHM

FIXED IND 90NH 77A 0.125 MOHM

Buy Now Datasheet
Fixed Inductors - 2037-HCME1211F-900TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 90NH 77A 0.125 MOHM

FIXED IND 90NH 77A 0.125 MOHM

Buy Now Datasheet
Fixed Inductors - 2037-HCME1211F-900CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 90NH 77A 0.125 MOHM

FIXED IND 90NH 77A 0.125 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-HCME1211F-900DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910598P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.7 ohms
Rated DC Current 370 milliamps
Lead Style Axial
View Details