Manufacturer: Delta Electronics
Win Source Part Number: 920021-HCB1380-441H1
Series: HCB1380
Operating Temperature Range: -40°C ~ 125°C
Features: 440 nH Unshielded - Inductor 45 A 0.32mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: HCB1380
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
440nH Unshielded Inductor 45A 0.32mOhm Nonstandard
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 920021-HCB1380-441H1 | HCB1380-441H1-ND |
| Product Name | Fixed Inductors - HCB1380-441H1 | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |