120nH Unshielded Inductor 41A 0.32mOhm Nonstandard
120nH Unshielded Inductor 41A 0.32mOhm Nonstandard
Win Source Part Number: 1061874-HCB0750-121L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: HCB0750
Package: Tape & Reel
Shielding: Unshielded
Inductance: 120 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 0.32mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 41 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Delta Electronics/Componen
Other Names: HCB0750-121L2-ND,203
Base Product Number: HCB0750
Current - Saturation (Isat): 42A
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2035-1037-1-ND | 1061874-HCB0750-121L2 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | Fixed |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 3.20E-4 ohms | 3.20E-4 ohms |