TE Connectivity Chokes 1624117-5

Description
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .3 Impedance (OHM) : 120 Passive Component Tolerance (PCT) : 25 Product Type Features Element Type : Ferrite Bead Package Size Code : 0805 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet
Description
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .3 Impedance (OHM) : 120 Passive Component Tolerance (PCT) : 25 Product Type Features Element Type : Ferrite Bead Package Size Code : 0805 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chokes - 1624117-5 - TE Connectivity
Berwyn, PA, United States
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .3 Impedance (OHM) : 120 Passive Component Tolerance (PCT) : 25 Product Type Features Element Type : Ferrite Bead Package Size Code : 0805 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Dimensions


  • Passive Component Dimensions (MM) : 2 x 1.2 x .9

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 300
  • DC Resistance (OHM) : .3
  • Impedance (OHM) : 120
  • Passive Component Tolerance (PCT) : 25

Product Type Features


  • Element Type : Ferrite Bead
  • Package Size Code : 0805

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
RF Chip Inductor - 1624117-5 - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
1624117-5
RF Chip Inductor 1624117-5
Inductors

Inductors

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1624117-5 1624117-5
Product Name Chokes RF Chip Inductor
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead Multilayer
Application Power Choke RF Choke
Inductance Tolerance 25 (+/- %)
DCR 0.3000 ohms 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
SMD 47uH 1.6A Inductor and Choke - 71-3631B470LL - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 47 microH
Inductance Tolerance 15 (+/- %)
View Details
3 suppliers
High Frequency & RF Inductors - 6-1624113-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.2 microH
View Details
3 suppliers
Fixed Inductors - 1712-3627453226152KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details