Delta Electronics (Americas) Rack Thermal Management - FTA0102AA FTA0102AA

Description
Manufacturer: Delta Electronics Win Source Part Number: 796211-FTA0102AA Series: FTA Type: Fan Tray Specifications: Fan Tray, AC, 2 Fans, 335 CFM Voltage - Input: 100 ~ 240VAC Shipping Info: Shipped from Digi-Key Weight: 3.4 lbs (1.5kg) Part Status: Obsolete(EOL) Categories: Boxes, Enclosures, Racks Dimension: 14.96" L x 4.84" W x 1.68" H (380.0mm x 122.9mm x 42.7mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 796211-FTA0102AA Series: FTA Type: Fan Tray Specifications: Fan Tray, AC, 2 Fans, 335 CFM Voltage - Input: 100 ~ 240VAC Shipping Info: Shipped from Digi-Key Weight: 3.4 lbs (1.5kg) Part Status: Obsolete(EOL) Categories: Boxes, Enclosures, Racks Dimension: 14.96" L x 4.84" W x 1.68" H (380.0mm x 122.9mm x 42.7mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Thermal Management - FTA0102AA - FTA0102AA - Win Source Electronics
Laguna Hills, CA, United States
Rack Thermal Management - FTA0102AA
FTA0102AA
Rack Thermal Management - FTA0102AA FTA0102AA
Manufacturer: Delta Electronics Win Source Part Number: 796211-FTA0102AA Series: FTA Type: Fan Tray Specifications: Fan Tray, AC, 2 Fans, 335 CFM Voltage - Input: 100 ~ 240VAC Shipping Info: Shipped from Digi-Key Weight: 3.4 lbs (1.5kg) Part Status: Obsolete(EOL) Categories: Boxes, Enclosures, Racks Dimension: 14.96" L x 4.84" W x 1.68" H (380.0mm x 122.9mm x 42.7mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Delta Electronics
Win Source Part Number: 796211-FTA0102AA
Series: FTA
Type: Fan Tray
Specifications: Fan Tray, AC, 2 Fans, 335 CFM
Voltage - Input: 100 ~ 240VAC
Shipping Info: Shipped from Digi-Key
Weight: 3.4 lbs (1.5kg)
Part Status: Obsolete(EOL)
Categories: Boxes, Enclosures, Racks
Dimension: 14.96" L x 4.84" W x 1.68" H (380.0mm x 122.9mm x 42.7mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number FTA0102AA
Product Name Rack Thermal Management - FTA0102AA
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
ENCLOSURE; 19 IN RACK CASE; ALUMINUM; MED/LT GRAY; 3.465 X 19 X 14.960 - 70016776 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details