Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FFB0824EHE

Description
Win Source Part Number: 1368405-FFB0824EHE Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: FFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: FFB0824 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.500A Power (Watts): 12 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.375 lb (170.1 g) Voltage Range: 14 ~ 26.4VDC Width: 38.00mm Air Flow: 80.2 CFM (2.25m³/min) Static Pressure: 0.812 in H2O (202.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 52.5dB(A) RPM: 5700 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368405-FFB0824EHE Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: FFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: FFB0824 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.500A Power (Watts): 12 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.375 lb (170.1 g) Voltage Range: 14 ~ 26.4VDC Width: 38.00mm Air Flow: 80.2 CFM (2.25m³/min) Static Pressure: 0.812 in H2O (202.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 52.5dB(A) RPM: 5700 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FFB0824EHE - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FFB0824EHE
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FFB0824EHE
Win Source Part Number: 1368405-FFB0824EHE Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: FFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: FFB0824 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.500A Power (Watts): 12 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.375 lb (170.1 g) Voltage Range: 14 ~ 26.4VDC Width: 38.00mm Air Flow: 80.2 CFM (2.25m³/min) Static Pressure: 0.812 in H2O (202.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 52.5dB(A) RPM: 5700 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368405-FFB0824EHE
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: FFB
Package: Bulk
Product Status: Active
Features: Locked Rotor Protection
Base Product Number: FFB0824
HTSUS: 8414.59.6590
Voltage - Rated: 24VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 80mm L x 80mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.500A
Power (Watts): 12 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.375 lb (170.1 g)
Voltage Range: 14 ~ 26.4VDC
Width: 38.00mm
Air Flow: 80.2 CFM (2.25m³/min)
Static Pressure: 0.812 in H2O (202.3 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 52.5dB(A)
RPM: 5700 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number FFB0824EHE
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 80 SCFM (136 m³/hr)
Static Pressure Range 1 in H2O (1.52 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
 - PBL.1812 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Axial Fan - E90-31532 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Turbo Blowers - FDC-020A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details