Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FFB0424VHN

Description
Win Source Part Number: 1368453-FFB0424VHN Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: FFB Package: Box Product Status: Active Features: Locked Rotor Protection Base Product Number: FFB0424 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 40mm L x 40mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.100A Power (Watts): 2.4 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.071 lb (32.21 g) Voltage Range: 14 ~ 26.4VDC Width: 28.00mm Air Flow: 15.8 CFM (0.442m³/min) Static Pressure: 0.509 in H2O (126.8 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 45.0dB(A) RPM: 9500 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368453-FFB0424VHN Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: FFB Package: Box Product Status: Active Features: Locked Rotor Protection Base Product Number: FFB0424 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 40mm L x 40mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.100A Power (Watts): 2.4 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.071 lb (32.21 g) Voltage Range: 14 ~ 26.4VDC Width: 28.00mm Air Flow: 15.8 CFM (0.442m³/min) Static Pressure: 0.509 in H2O (126.8 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 45.0dB(A) RPM: 9500 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FFB0424VHN - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FFB0424VHN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FFB0424VHN
Win Source Part Number: 1368453-FFB0424VHN Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: FFB Package: Box Product Status: Active Features: Locked Rotor Protection Base Product Number: FFB0424 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 40mm L x 40mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.100A Power (Watts): 2.4 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.071 lb (32.21 g) Voltage Range: 14 ~ 26.4VDC Width: 28.00mm Air Flow: 15.8 CFM (0.442m³/min) Static Pressure: 0.509 in H2O (126.8 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 45.0dB(A) RPM: 9500 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368453-FFB0424VHN
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: FFB
Package: Box
Product Status: Active
Features: Locked Rotor Protection
Base Product Number: FFB0424
HTSUS: 8414.59.6590
Voltage - Rated: 24VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 40mm L x 40mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.100A
Power (Watts): 2.4 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.071 lb (32.21 g)
Voltage Range: 14 ~ 26.4VDC
Width: 28.00mm
Air Flow: 15.8 CFM (0.442m³/min)
Static Pressure: 0.509 in H2O (126.8 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 45.0dB(A)
RPM: 9500 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number FFB0424VHN
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 16 SCFM (26.86 m³/hr)
Static Pressure Range 1 in H2O (0.9510 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2192985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 294 SCFM (500 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Backward Curved Centrifugal Fan - Series 41 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
View Details