Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED DRIVERS
DELTA ELECTRONICS (AMERICAS)
EUCO-1K4200GDA -- LED DRIVERS
Delta Electronics (Americas)
LED Drivers
EUCO-1K4200GDA
Description
LED DRVR CC AC-DC 2A 150~550V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
LED DRVR CC AC-DC 2A 150~550V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
LED Drivers
1145-EUCO-1K4200GDA-ND
LED Drivers
1145-EUCO-1K4200GDA-ND
LED DRVR CC AC-DC 2A 150~550V
LED DRVR CC AC-DC 2A 150~550V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
LED Drivers
Product Number
1145-EUCO-1K4200GDA-ND
Product Name
LED Drivers
Form Factor
Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LED Driver ICs
1464884P
Specs
Form Factor
Intgrated Circuit (IC)
Output Voltage
40 volts
Output Current
500 milliamps
View Details
Allegro MicroSystems Inc.
Automotive 3A Buck Led Driver
A6213KLJTR-T
Specs
Form Factor
Intgrated Circuit (IC)
View Details
7
suppliers
Skyworks Solutions, Inc.
LED Drivers
AAT3190ITP-1-T1
Specs
Form Factor
Intgrated Circuit (IC)
Input Voltage
2.7 to 5.5 volts
Output Current
30 milliamps
View Details
5
suppliers
Rochester Electronics
PMIC - LED Drivers
LM3502SQ-35
Specs
Type
Dimmable
Output Current
750 milliamps
View Details