Manufacturer: Delta Electronics
Win Source Part Number: 1170553-E48SH05020NR
Series: Delphi E48SH
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 129°C
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: 8-DIP Module, 1/8 Brick
Applications: ITE (Commercial)
Power (Watts): 120W
Size: 2.30" L x 0.90" W x 0.37" H (58.4mm x 22.9mm x 9.4mm)
Voltage - Isolation: 2.25kV (2250V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 90%
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.deltaww.com
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 20A
Introduction Date: January 01, 2000
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1170553-E48SH05020NRFH | E48SH05020NRFH-ND |
| Product Name | Power Supplies Board Mount DCDC Converters - E48SH05020NRFH | DC DC Converters |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 129 C (-40 to 264 F) | -40 to 129 C (-40 to 264 F) |
| Number of Outputs | 1 # |