AMETEK Programmable Power DC Power Supply XEL60-1.5P

Description
The XEL60-1.5P is a 90 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-1.5A Power: 90W Ideal for engineering lab use Digital features with analog controls S-Lock: Set and lock the voltage V-Span: user-defined voltage limits Small benchtop footprint Rack mounting ¼ rack x 3U RS-232, USB and LAN interface The "P" model includes LXI Class C Ethernet, USB, RS-232 and analog remote control The Sorensen XEL60-1.5P benchtop power supply is as easy to use as simple analog power supplies but offers the flexibility of advanced digital features. The user interface allows easy control with single-turn knobs including a fine control knob for voltage. This easy-to-use interface is complemented by V-Spa, S-lock and Output Enable functions. V-Span allows the user to set a maximum and minimum value over which the knob control operates. This provides more precise control over the voltage as the knob operates over anarrow range as well as protecting devices under test by limiting the maximum voltage. S-Lock provides an easy method to output a regulated fixed voltage. Output Enable lets the user setup the desired voltage and current levels prior to actually turning on the output. All of these features in a laboratory bench supply are only found in the XEL series.
Datasheet
Description
The XEL60-1.5P is a 90 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-1.5A Power: 90W Ideal for engineering lab use Digital features with analog controls S-Lock: Set and lock the voltage V-Span: user-defined voltage limits Small benchtop footprint Rack mounting ¼ rack x 3U RS-232, USB and LAN interface The "P" model includes LXI Class C Ethernet, USB, RS-232 and analog remote control The Sorensen XEL60-1.5P benchtop power supply is as easy to use as simple analog power supplies but offers the flexibility of advanced digital features. The user interface allows easy control with single-turn knobs including a fine control knob for voltage. This easy-to-use interface is complemented by V-Spa, S-lock and Output Enable functions. V-Span allows the user to set a maximum and minimum value over which the knob control operates. This provides more precise control over the voltage as the knob operates over anarrow range as well as protecting devices under test by limiting the maximum voltage. S-Lock provides an easy method to output a regulated fixed voltage. Output Enable lets the user setup the desired voltage and current levels prior to actually turning on the output. All of these features in a laboratory bench supply are only found in the XEL series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply XEL60-1.5P
The XEL60-1.5P is a 90 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-1.5A Power: 90W Ideal for engineering lab use Digital features with analog controls S-Lock: Set and lock the voltage V-Span: user-defined voltage limits Small benchtop footprint Rack mounting ¼ rack x 3U RS-232, USB and LAN interface The "P" model includes LXI Class C Ethernet, USB, RS-232 and analog remote control The Sorensen XEL60-1.5P benchtop power supply is as easy to use as simple analog power supplies but offers the flexibility of advanced digital features. The user interface allows easy control with single-turn knobs including a fine control knob for voltage. This easy-to-use interface is complemented by V-Spa, S-lock and Output Enable functions. V-Span allows the user to set a maximum and minimum value over which the knob control operates. This provides more precise control over the voltage as the knob operates over anarrow range as well as protecting devices under test by limiting the maximum voltage. S-Lock provides an easy method to output a regulated fixed voltage. Output Enable lets the user setup the desired voltage and current levels prior to actually turning on the output. All of these features in a laboratory bench supply are only found in the XEL series.

The XEL60-1.5P is a 90 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-1.5A
  • Power: 90W
  • Ideal for engineering lab use
  • Digital features with analog controls
  • S-Lock: Set and lock the voltage
  • V-Span: user-defined voltage limits
  • Small benchtop footprint
  • Rack mounting ¼ rack x 3U
  • RS-232, USB and LAN interface
  • The "P" model includes LXI Class C Ethernet, USB, RS-232 and analog remote control

The Sorensen XEL60-1.5P benchtop power supply is as easy to use as simple analog power supplies but offers the flexibility of advanced digital features. The user interface allows easy control with single-turn knobs including a fine control knob for voltage.

This easy-to-use interface is complemented by V-Spa, S-lock and Output Enable functions. V-Span allows the user to set a maximum and minimum value over which the knob control operates. This provides more precise control over the voltage as the knob operates over anarrow range as well as protecting devices under test by limiting the maximum voltage. S-Lock provides an easy method to output a regulated fixed voltage. Output Enable lets the user setup the desired voltage and current levels prior to actually turning on the output. All of these features in a laboratory bench supply are only found in the XEL series.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XEL60-1.5P
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QGKF-240-24-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details