Delta Electronics (Americas) PLC Modules DVP08SM10N

Description
Input Module DIN Rail 100 ~ 240VAC, 24VDC
Request a Quote Datasheet
Description
Input Module DIN Rail 100 ~ 240VAC, 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLC Modules - 2039-DVP08SM10N-ND - DigiKey
Thief River Falls, MN, United States
Input Module DIN Rail 100 ~ 240VAC, 24VDC

Input Module DIN Rail 100 ~ 240VAC, 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Data Input Modules
Product Number 2039-DVP08SM10N-ND
Product Name PLC Modules
Operating Temperature 32 to 131 F (0 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
EtherNet/IP TM Slave - Digital input - Digital output - 765-1505/100-000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
7-ch Thermocouple Input Module with Independent Input Range - ADAM-5018P-AE - Advantech
Specs
Differential Channels Yes
Sampling Frequency 0.0100 kHz
Resolution 16 bits
View Details
Input Module - 240 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor DIN Rail
Host Connection USB
Agency Approval RoHS, CE
View Details