The PS-S4012 is a 40W single-output DIN rail mountable power supply with a 12V DC output at 3.33A, designed for industrial applications. It features a universal AC input range of 85-264VAC and 120-370VDC, operates at 86% efficiency, and has a ripple and noise level of 120 mVp-p. The unit includes protections against short circuit, overload, overvoltage, and overtemperature, with automatic recovery. It supports a working temperature range of -20 to 70°C, has a DC OK relay contact, and meets UL508 and EN60950-1 safety standards. The device is cooled by free air convection, has no-load power consumption under 0.75W, and measures 40x90x100mm (WxHxD).
Features:
Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty.
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PS-S4012 | PS-S4012 | 70076008 |
| Product Name | 40W Slimline Single Phase Single Output Power Supplies | Power Supplies | POWER SUPPLY,DIN RAIL,20W SINGLE OUTPUT,12VDC,0-3.33A,+/-1.0% TOLERANCE,120VP-P |
| Type | DC Power Supply | DC Power Supply | |
| Form Factor | DIN Rail | DIN Rail | DIN Rail |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | ||
| DC Output Voltage | 12.0 volts | 12.0 volts | |
| DC Output Power | 40 watts |