Cyntec Co., Ltd. Fixed Inductors CMLS136E-R68MS

Description
680nH Shielded Inductor 33A 1.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Inductor 33A 1.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-CMLS136E-R68MSTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 33A 1.7mOhm Max Nonstandard

680nH Shielded Inductor 33A 1.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-CMLS136E-R68MSDKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 33A 1.7mOhm Max Nonstandard

680nH Shielded Inductor 33A 1.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-CMLS136E-R68MSCT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 33A 1.7mOhm Max Nonstandard

680nH Shielded Inductor 33A 1.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-CMLS136E-R68MSTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0034 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-3-127-620-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers