Delta Electronics (Americas) Inductors, Coils, Chokes - Fixed Inductors CMLS063T-R22MS

Description
Win Source Part Number: 1186733-CMLS063T-R22 MS Category: Inductors, Coils, Chokes>Fixed Inductors Series: CMLS063T Package: Tape & Reel (TR) Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 2.7mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.274" L x 0.260" W (6.95mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 26 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Delta Electronics/Cyntec Base Product Number: CMLS063T Current - Saturation (Isat): 41A
Request a Quote Datasheet
Description
Win Source Part Number: 1186733-CMLS063T-R22 MS Category: Inductors, Coils, Chokes>Fixed Inductors Series: CMLS063T Package: Tape & Reel (TR) Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 2.7mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.274" L x 0.260" W (6.95mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 26 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Delta Electronics/Cyntec Base Product Number: CMLS063T Current - Saturation (Isat): 41A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1186733-CMLS063T-R22MS
Inductors, Coils, Chokes - Fixed Inductors 1186733-CMLS063T-R22MS
Win Source Part Number: 1186733-CMLS063T-R22 MS Category: Inductors, Coils, Chokes>Fixed Inductors Series: CMLS063T Package: Tape & Reel (TR) Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 2.7mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.274" L x 0.260" W (6.95mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 26 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Delta Electronics/Cyntec Base Product Number: CMLS063T Current - Saturation (Isat): 41A

Win Source Part Number: 1186733-CMLS063T-R22MS
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CMLS063T
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 220 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 2.7mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.274" L x 0.260" W (6.95mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 26 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Delta Electronics/Cyntec
Base Product Number: CMLS063T
Current - Saturation (Isat): 41A

Buy Now
Fixed Inductors - CMLS063T-R22MS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CMLS063T-R22MS-ND
Fixed Inductors CMLS063T-R22MS-ND
220nH Shielded Inductor 26A 2.7mOhm Max Nonstandard

220nH Shielded Inductor 26A 2.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1186733-CMLS063T-R22MS CMLS063T-R22MS-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers