Delta Electronics (Americas) Fixed Inductors CMLE063T-R22MS

Description
220nH Shielded Inductor 37A 1.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Inductor 37A 1.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-CMLE063T-R22MSCT-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 37A 1.3mOhm Max Nonstandard

220nH Shielded Inductor 37A 1.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-CMLE063T-R22MSTR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 37A 1.3mOhm Max Nonstandard

220nH Shielded Inductor 37A 1.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-CMLE063T-R22MSDKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 37A 1.3mOhm Max Nonstandard

220nH Shielded Inductor 37A 1.3mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CMLE063T-R22MS
866928-CMLE063T-R22MS
Fixed Inductors - CMLE063T-R22MS 866928-CMLE063T-R22MS
Manufacturer: Delta Electronics Win Source Part Number: 866928-CMLE063T-R22M S Series: CMLE063T Operating Temperature Range: -55°C ~ 125°C Features: Shielded - Inductor 1.3mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: CMLE063T Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.50.8000 Other Part Number: 2037-CMLE063T-R22MST R, CMLE063T-R22MS-ND, 2037-CMLE063T-R22MSD KR, 2037-CMLE063T-R22MSC T

Manufacturer: Delta Electronics
Win Source Part Number: 866928-CMLE063T-R22MS
Series: CMLE063T
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded - Inductor 1.3mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMLE063T
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8504.50.8000
Other Part Number: 2037-CMLE063T-R22MSTR, CMLE063T-R22MS-ND, 2037-CMLE063T-R22MSDKR, 2037-CMLE063T-R22MSCT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2037-CMLE063T-R22MSCT-ND 866928-CMLE063T-R22MS
Product Name Fixed Inductors Fixed Inductors - CMLE063T-R22MS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details