Delta Electronics (Americas) Fixed Inductors - CMLB051H-3R3MS CMLB051H-3R3MS

Description
Manufacturer: Delta Electronics Win Source Part Number: 866926-CMLB051H-3R3M S Series: CMLB051H Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µH Shielded - Inductor 4.7 A 52mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: CMLB051H Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 866926-CMLB051H-3R3M S Series: CMLB051H Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µH Shielded - Inductor 4.7 A 52mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: CMLB051H Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CMLB051H-3R3MS
866926-CMLB051H-3R3MS
Fixed Inductors - CMLB051H-3R3MS 866926-CMLB051H-3R3MS
Manufacturer: Delta Electronics Win Source Part Number: 866926-CMLB051H-3R3M S Series: CMLB051H Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µH Shielded - Inductor 4.7 A 52mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: CMLB051H Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.50.8000

Manufacturer: Delta Electronics
Win Source Part Number: 866926-CMLB051H-3R3MS
Series: CMLB051H
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 µH Shielded - Inductor 4.7 A 52mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMLB051H
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8504.50.8000

Buy Now
Fixed Inductors - CMLB051H-3R3MS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CMLB051H-3R3MS-ND
Fixed Inductors CMLB051H-3R3MS-ND
3.3µH Shielded Inductor 4.7A 52mOhm Max Nonstandard

3.3µH Shielded Inductor 4.7A 52mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 866926-CMLB051H-3R3MS CMLB051H-3R3MS-ND
Product Name Fixed Inductors - CMLB051H-3R3MS Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details