Delta Electronics (Americas) PLC Modules AH08AD-5B

Description
Input Module Backplane 20.4 ~ 28.8VDC
Request a Quote Datasheet
Description
Input Module Backplane 20.4 ~ 28.8VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLC Modules - 2039-AH08AD-5B-ND - DigiKey
Thief River Falls, MN, United States
Input Module Backplane 20.4 ~ 28.8VDC

Input Module Backplane 20.4 ~ 28.8VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Data Input Modules
Product Number 2039-AH08AD-5B-ND
Product Name PLC Modules
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
Analog input - 750-470/005-000 - WAGO
Specs
Resolution 12 bits
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
3 suppliers
6-ch Voltage Analog Input EtherCAT Slice IO Module - AMAX-5017V-A - Advantech
Specs
Form Factor DIN Rail; DIN-rail
Differential Channels Yes
Sampling Frequency 0.1000 kHz
View Details
2 suppliers
Input Module - 240 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor DIN Rail
Host Connection USB
Agency Approval RoHS, CE
View Details