Delta Electronics (Americas) Fixed Inductors 1210HS-271EJFS

Description
270nH Unshielded Wirewound Inductor 600mA 100mOhm 1210 (3225 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 600mA 100mOhm 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1210HS-271EJFSTR-ND - DigiKey
Thief River Falls, MN, United States
270nH Unshielded Wirewound Inductor 600mA 100mOhm 1210 (3225 Metric)

270nH Unshielded Wirewound Inductor 600mA 100mOhm 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1210HS-271EJFSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0.078uH 344Ohm 7.9MHz Inductor and Choke - 71-0402AF-780XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0780 microH
Inductance Tolerance 5 (+/- %)
View Details
Leaded Inductors - 1670392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 22000 microH
View Details