Delta Electronics (Americas) Fixed Inductors - 1008HC-182EJFS 1008HC-182EJFS

Description
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 750922-1008HC-182EJF S Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1.8μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 135MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 550mOhm Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Q at Freq: 25 at 7.96MHz Current Rating (Amps): 550mA Inductance Frequency - Test: 7.96MHz
Request a Quote
Description
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 750922-1008HC-182EJF S Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1.8μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 135MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 550mOhm Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Q at Freq: 25 at 7.96MHz Current Rating (Amps): 550mA Inductance Frequency - Test: 7.96MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 1008HC-182EJFS
750922-1008HC-182EJFS
Fixed Inductors - 1008HC-182EJFS 750922-1008HC-182EJFS
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 750922-1008HC-182EJF S Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1.8μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 135MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 550mOhm Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Q at Freq: 25 at 7.96MHz Current Rating (Amps): 550mA Inductance Frequency - Test: 7.96MHz

Manufacturer: Delta Electronics/Components
Win Source Part Number: 750922-1008HC-182EJFS
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1.8μH
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 135MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 550mOhm
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.083" (2.10mm)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Q at Freq: 25 at 7.96MHz
Current Rating (Amps): 550mA
Inductance Frequency - Test: 7.96MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 750922-1008HC-182EJFS
Product Name Fixed Inductors - 1008HC-182EJFS
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B22B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details