6.8µH Unshielded Wirewound Inductor 400mA 2.4Ohm 0805 (2012 Metric)
6.8µH Unshielded Wirewound Inductor 400mA 2.4Ohm 0805 (2012 Metric)
6.8µH Unshielded Wirewound Inductor 400mA 2.4Ohm 0805 (2012 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2035-0805CT-682EJFSCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 5 (+/- %) |