The CMF23 Series provides exceptional common-mode suppression and exceptional stray inductance to suppress differential-mode noise. In effect, the CMF23 Series combines the features of two separate components into one.
COMMON MODE INDUCTOR - L = 47MH +30/-50% @ 1KHZ, I = 1.1A MAX ROHS COMPLIANT: YES
| Triad Magnetics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CMF23H-473111 | 84AC0998 |
| Product Name | CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor | Common Mode Inductor L = 47Mh +30/-50% @ 1Khz, I = 1.1A Max Rohs Compliant Triad Magnetics |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Technology | Standard | |
| Inductance Range | 47000 microH |