Delta Electronics (Americas) Fixed Inductors 0805CT-330EGTS

Description
33nH Unshielded Wirewound Inductor 600mA 280mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 600mA 280mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1142-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1142-1-ND
Fixed Inductors 2035-1142-1-ND
33nH Unshielded Wirewound Inductor 600mA 280mOhm 0805 (2012 Metric)

33nH Unshielded Wirewound Inductor 600mA 280mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1142-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1142-6-ND
Fixed Inductors 2035-1142-6-ND
33nH Unshielded Wirewound Inductor 600mA 280mOhm 0805 (2012 Metric)

33nH Unshielded Wirewound Inductor 600mA 280mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1142-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1142-2-ND
Fixed Inductors 2035-1142-2-ND
33nH Unshielded Wirewound Inductor 600mA 280mOhm 0805 (2012 Metric)

33nH Unshielded Wirewound Inductor 600mA 280mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1142-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N4 0402DC-5N4XJRW , 0402DC-5N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers