Delta Electronics (Americas) Fixed Inductors 0805CT-151EJTS

Description
150nH Unshielded Wirewound Inductor 300mA 800mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 300mA 800mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1130-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1130-2-ND
Fixed Inductors 2035-1130-2-ND
150nH Unshielded Wirewound Inductor 300mA 800mOhm 0805 (2012 Metric)

150nH Unshielded Wirewound Inductor 300mA 800mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1130-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1130-1-ND
Fixed Inductors 2035-1130-1-ND
150nH Unshielded Wirewound Inductor 300mA 800mOhm 0805 (2012 Metric)

150nH Unshielded Wirewound Inductor 300mA 800mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1130-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1130-6-ND
Fixed Inductors 2035-1130-6-ND
150nH Unshielded Wirewound Inductor 300mA 800mOhm 0805 (2012 Metric)

150nH Unshielded Wirewound Inductor 300mA 800mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1130-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-108-435-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-56N 0402CS-56NXJRW , 0402CS-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details