Delta Electronics (Americas) Fixed Inductors 0805CS-822EJFS

Description
8.2µH Unshielded Wirewound Inductor 180mA 3.3Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 180mA 3.3Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-822EJFSTR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Unshielded Wirewound Inductor 180mA 3.3Ohm 0805 (2012 Metric)

8.2µH Unshielded Wirewound Inductor 180mA 3.3Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-822EJFSDKR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Unshielded Wirewound Inductor 180mA 3.3Ohm 0805 (2012 Metric)

8.2µH Unshielded Wirewound Inductor 180mA 3.3Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-822EJFSCT-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Unshielded Wirewound Inductor 180mA 3.3Ohm 0805 (2012 Metric)

8.2µH Unshielded Wirewound Inductor 180mA 3.3Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0805CS-822EJFSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176786-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details