Manufacturer: Delta Electronics
Win Source Part Number: 904740-0805CS-6N8EJT
Series: 0805CS
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 110mOhm 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 0805CS
Categories: Inductors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 2035-1306-2, 2035-1306-1, 0805CS-6N8EJTS-ND, 2035-1306-6
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm 0805 (2012 Metric)
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm 0805 (2012 Metric)
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm 0805 (2012 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 904740-0805CS-6N8EJTS | 2035-1306-1-ND |
| Product Name | Fixed Inductors - 0805CS-6N8EJTS | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | |
| Core Material | Ceramic; Drum Core, Wirewound | |
| Configuration | Fixed |