Delta Electronics (Americas) Fixed Inductors 0805CS-560EGTS

Description
56nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-560EGTSDKR-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)

56nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-560EGTSCT-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)

56nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-560EGTSTR-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)

56nH Unshielded Wirewound Inductor 500mA 340mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0805CS-560EGTSDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DC-82NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details