Delta Electronics (Americas) Fixed Inductors 0805CS-431EKTS

Description
430nH Unshielded Wirewound Inductor 230mA 1.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
430nH Unshielded Wirewound Inductor 230mA 1.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1274-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1274-2-ND
Fixed Inductors 2035-1274-2-ND
430nH Unshielded Wirewound Inductor 230mA 1.7Ohm 0805 (2012 Metric)

430nH Unshielded Wirewound Inductor 230mA 1.7Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1274-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5678-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-151 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details