Delta Electronics (Americas) Fixed Inductors 0805CS-391EJFS

Description
390nH Unshielded Wirewound Inductor 600mA 350mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 600mA 350mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-391EJFSTR-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Wirewound Inductor 600mA 350mOhm 0805 (2012 Metric)

390nH Unshielded Wirewound Inductor 600mA 350mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0805CS-391EJFSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - A102551TR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers