220nH Unshielded Wirewound Inductor 400mA 700mOhm 0805 (2012 Metric)
220nH Unshielded Wirewound Inductor 400mA 700mOhm 0805 (2012 Metric)
220nH Unshielded Wirewound Inductor 400mA 700mOhm 0805 (2012 Metric)
DigiKey | |
---|---|
Product Category | Chip Inductors |
Product Number | 2035-1214-2-ND |
Product Name | Fixed Inductors |
Core Material | Ceramic; Drum Core, Wirewound |
Inductance Tolerance | 5 (+/- %) |
DCR | 0.7000 ohms |
Q Factor | 50 |