This is a range of high quality shielded power inductors from our trusted RS Pro brand. These wire wound surface mount inductors have high current up to 5.5 A and high inductance up to 1000 µH.
Inductance = 22 μH
Maximum DC Current = 1.23A
Length = 7.3mm
Depth = 7.3mm
Height = 4.5mm
Dimensions = 7.3 x 7.3 x 4.5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 110mOhms
Inductor Construction = Wire-Wound
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 1234660P |
Technology | Wirewound |
Inductance Range | 22 microH |
Inductance Tolerance | -20 to 20 (+/- %) |