Delta Electronics (Americas) Fixed Inductors 0805CS-201EKTS

Description
200nH Unshielded Wirewound Inductor 400mA 660mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
200nH Unshielded Wirewound Inductor 400mA 660mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1209-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1209-1-ND
Fixed Inductors 2035-1209-1-ND
200nH Unshielded Wirewound Inductor 400mA 660mOhm 0805 (2012 Metric)

200nH Unshielded Wirewound Inductor 400mA 660mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1209-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1209-2-ND
Fixed Inductors 2035-1209-2-ND
200nH Unshielded Wirewound Inductor 400mA 660mOhm 0805 (2012 Metric)

200nH Unshielded Wirewound Inductor 400mA 660mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1209-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - 0302CS-1N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Core Material Ceramic; Ceramic
View Details