Delta Electronics (Americas) Fixed Inductors 0805CS-150EGTS

Description
15nH Unshielded Wirewound Inductor 600mA 170mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 600mA 170mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-150EGTSTR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Wirewound Inductor 600mA 170mOhm 0805 (2012 Metric)

15nH Unshielded Wirewound Inductor 600mA 170mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-150EGTSCT-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Wirewound Inductor 600mA 170mOhm 0805 (2012 Metric)

15nH Unshielded Wirewound Inductor 600mA 170mOhm 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 0805CS-150EGTS
853410-0805CS-150EGTS
Fixed Inductors - 0805CS-150EGTS 853410-0805CS-150EGTS
Manufacturer: Delta Electronics Win Source Part Number: 853410-0805CS-150EGT S Series: 0805CS Features: 15 nH Inductor 600 mA Package: Reel - TR Family Name: 0805CS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 2035-1189-2, 2035-1189-1, 0805CS-150EGTS-ND, 2035-1189-6

Manufacturer: Delta Electronics
Win Source Part Number: 853410-0805CS-150EGTS
Series: 0805CS
Features: 15 nH Inductor 600 mA
Package: Reel - TR
Family Name: 0805CS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 2035-1189-2, 2035-1189-1, 0805CS-150EGTS-ND, 2035-1189-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2035-0805CS-150EGTSTR-ND 853410-0805CS-150EGTS
Product Name Fixed Inductors Fixed Inductors - 0805CS-150EGTS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Surface Mount Inductors - 1620237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N5 0201DS-1N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details