1µH Unshielded Wirewound Inductor 170mA 2.5Ohm 0805 (2012 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2035-1176-2-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ceramic; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |