Delta Electronics (Americas) Fixed Inductors 0603HP-4N3EDTS

Description
4.3nH Unshielded Wirewound Inductor 1.3A 80mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Wirewound Inductor 1.3A 80mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603HP-4N3EDTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603HP-4N3EDTS-ND
Fixed Inductors 0603HP-4N3EDTS-ND
4.3nH Unshielded Wirewound Inductor 1.3A 80mOhm 0603 (1608 Metric)

4.3nH Unshielded Wirewound Inductor 1.3A 80mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603HP-4N3EDTS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 3-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0034 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers