Delta Electronics (Americas) Fixed Inductors 0603HP-251EJTS

Description
250nH Unshielded Wirewound Inductor 240mA 3Ohm 0603 (1608 Metric)
Request a Quote Datasheet
Description
250nH Unshielded Wirewound Inductor 240mA 3Ohm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603HP-251EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603HP-251EJTS-ND
Fixed Inductors 0603HP-251EJTS-ND
250nH Unshielded Wirewound Inductor 240mA 3Ohm 0603 (1608 Metric)

250nH Unshielded Wirewound Inductor 240mA 3Ohm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603HP-251EJTS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678546 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details