Delta Electronics (Americas) Fixed Inductors 0603HP-1N8EJTS

Description
1.8nH Unshielded Wirewound Inductor 2.1A 33mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Wirewound Inductor 2.1A 33mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603HP-1N8EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603HP-1N8EJTS-ND
Fixed Inductors 0603HP-1N8EJTS-ND
1.8nH Unshielded Wirewound Inductor 2.1A 33mOhm 0603 (1608 Metric)

1.8nH Unshielded Wirewound Inductor 2.1A 33mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603HP-1N8EJTS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers