Delta Electronics (Americas) Fixed Inductors 0603CS-7N5EKTS

Description
7.5nH Unshielded Wirewound Inductor 700mA 106mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
7.5nH Unshielded Wirewound Inductor 700mA 106mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-7N5EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-7N5EKTS-ND
Fixed Inductors 0603CS-7N5EKTS-ND
7.5nH Unshielded Wirewound Inductor 700mA 106mOhm 0603 (1608 Metric)

7.5nH Unshielded Wirewound Inductor 700mA 106mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-7N5EKTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 1.00E-3 microH
View Details
Surface Mount Inductors - 2469839P - RS Components, Ltd.
Specs
Inductance Range 0.0270 microH
Rated DC Current 360 milliamps
Standards and Certifications RoHS
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-1N5 0201CT-1N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details